SN74AHC1G08QDBVRQ1 Logic by Texas Instruments

LOGIC AND GATE SINGLE 2 I/P SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
-
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.06
-
Buy Now

Specifications

Logic Family / Base Number 74AHC1G08
Logic Type AND Gate
Output Current 25mA
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic Case Style SOT-23
No. of Pins 5Pins
Logic IC Family 74AHC
Logic IC Base Number 741G08
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

And Gate, Single, 2 I/P, Sot-23-5 | Newark Electronics
Automotive, 1-ch, 2-input 2-V to 5.5-V high-speed (9 ns) AND gate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC1G08QDBVRQ1?

Additional datasheets, footprints and schematics for SN74AHC1G08QDBVRQ1 are listed on our Part Details page. You can also find images and similar parts to SN74AHC1G08QDBVRQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC1G08QDBVRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC1G08QDBVRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC1G08QDBVRQ1 fall under?

The SN74AHC1G08QDBVRQ1 is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC1G08QDBVRQ1 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC1G08QDBVRQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC1G08QDBVRQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC1G08QDBVRQ1 have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74AHC1G08QDBVRQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC1G08QDBVRQ1 often in real-time on the comparison pages.

What if I can't find stock of SN74AHC1G08QDBVRQ1?

You can fill out our help required form which you can use to request a quote for SN74AHC1G08QDBVRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay