Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AHC1G08 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-553 |
No. of Pins | 5Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 741G08 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1-ch, 2-input 2-V to 5.5-V high-speed (9 ns) AND gate | Texas Instruments |
Logic, And Gate, Sot-553-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AHC1G08DRLR?
Additional datasheets, footprints and schematics for SN74AHC1G08DRLR are listed on our Part Details page. You can also find images and similar parts to SN74AHC1G08DRLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC1G08DRLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC1G08DRLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC1G08DRLR fall under?
The SN74AHC1G08DRLR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC1G08DRLR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC1G08DRLR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC1G08DRLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC1G08DRLR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHC1G08DRLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC1G08DRLR often in real-time on the comparison pages.
What if I can't find stock of SN74AHC1G08DRLR?
You can fill out our help required form which you can use to request a quote for SN74AHC1G08DRLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.