Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Logic Family / Base Number | 74AHC1G00 |
---|---|
Logic Type | NAND |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 741G00, 741004 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G00 |
Logic IC Function | Single 2-Input NAND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Single 2-input, 2-V to 5.5-V NAND gate | Texas Instruments |
Ic, Nand Gate, Single 2Input, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AHC1G00DCKR?
Additional datasheets, footprints and schematics for SN74AHC1G00DCKR are listed on our Part Details page. You can also find images and similar parts to SN74AHC1G00DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC1G00DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC1G00DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC1G00DCKR fall under?
The SN74AHC1G00DCKR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC1G00DCKR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC1G00DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC1G00DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC1G00DCKR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for SN74AHC1G00DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC1G00DCKR often in real-time on the comparison pages.
What if I can't find stock of SN74AHC1G00DCKR?
You can fill out our help required form which you can use to request a quote for SN74AHC1G00DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.