Logic Family / Base Number | 74AHC174 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 5.5ns |
Frequency | 180MHz |
Output Current | 8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHC |
Logic IC Base Number | 74174, 74174 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74174 |
Logic IC Function | Hex D-Type Flip-Flop with Clear |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Through Hole |
Hex D-Type Flip-Flops With Clear | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74AHC174N?
Additional datasheets, footprints and schematics for SN74AHC174N are listed on our Part Details page. You can also find images and similar parts to SN74AHC174N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC174N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC174N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC174N fall under?
The SN74AHC174N is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC174N when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC174N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC174N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC174N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AHC174N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC174N often in real-time on the comparison pages.
What if I can't find stock of SN74AHC174N?
You can fill out our help required form which you can use to request a quote for SN74AHC174N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.