SN74AHC138D Logic by Texas Instruments

IC DECODER/DEMUX SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
282
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.43
471
in stock
Buy Now
Logo for element14
element14
from US$1.24
282
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Logic Family / Base Number 74AHC138
Logic Type Decoder / Demultiplexer
No. of Outputs 8Outputs
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic IC Family 74AHC
Logic IC Base Number 74138, 74138
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Applications Data Transmission Systems Memory Decoders
Base Number 74138
IC Applications Data Transmission Systems Memory Decoders
Logic Function Number 74138
Logic IC Function 3-to-8 Line Decoder/Demultiplexer
Operating Temperature Range -40°C to +85°C
Output Current Max 8mA
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
IC, DECODER/DEMUX, SMD | element14
Ic, Decoder/Demux, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC138D?

Additional datasheets, footprints and schematics for SN74AHC138D are listed on our Part Details page. You can also find images and similar parts to SN74AHC138D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC138D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC138D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC138D fall under?

The SN74AHC138D is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC138D when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC138D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC138D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC138D have stock available?

Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for SN74AHC138D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC138D often in real-time on the comparison pages.

What if I can't find stock of SN74AHC138D?

You can fill out our help required form which you can use to request a quote for SN74AHC138D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay