Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
565
in stock
|
Buy Now | |
Texas Instruments
from US$0.05
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
882
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
565
in stock
|
Buy Now | |
element14
from US$0.08
|
565
in stock
|
Buy Now |
Logic Family / Base Number | 74AHC08 |
---|---|
Logic Type | AND |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 9ns |
Supply Voltage Range | 2V to 5.5V |
4-ch, 2-input 2-V to 5.5-V high-speed (9 ns) AND gate | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, Quad And Gate, 2I/P, Soic-14 | Newark Electronics |
IC, QUAD AND GATE, 2I/P, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a SN74AHC08DR?
Additional datasheets, footprints and schematics for SN74AHC08DR are listed on our Part Details page. You can also find images and similar parts to SN74AHC08DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC08DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC08DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC08DR fall under?
The SN74AHC08DR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC08DR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC08DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC08DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC08DR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74AHC08DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC08DR often in real-time on the comparison pages.
What if I can't find stock of SN74AHC08DR?
You can fill out our help required form which you can use to request a quote for SN74AHC08DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.