SN74AHC00D Logic by Texas Instruments

NAND GATE QUAD 2 I/P SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Farnell
Farnell
from US$1.21
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.63
1,596
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.17
-
Buy Now
Logo for element14
element14
from US$1.23
-
Buy Now

Specifications

Logic Family / Base Number 74AHC00
Logic Type NAND Gate
Output Current -
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74AHC
Logic IC Base Number 7400
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Nand Gate, Quad, 2 I/P, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC00D?

Additional datasheets, footprints and schematics for SN74AHC00D are listed on our Part Details page. You can also find images and similar parts to SN74AHC00D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC00D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC00D fall under?

The SN74AHC00D is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC00D when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC00D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC00D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC00D have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHC00D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC00D often in real-time on the comparison pages.

What if I can't find stock of SN74AHC00D?

You can fill out our help required form which you can use to request a quote for SN74AHC00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay