SN74ACT11PW Logic by Texas Instruments

LOGIC TRPL 3IN POS-AND GATE 14TSSOP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74ACT11
Logic Type AND
Output Current 24mA
No. of Inputs 3
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style TSSOP
No. of Pins 14Pins
Logic IC Family 74ACT
Logic IC Base Number 7411, 7411
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7411
Logic IC Function Triple 3-Input Positive AND Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ACT11PW?

Additional datasheets, footprints and schematics for SN74ACT11PW are listed on our Part Details page. You can also find images and similar parts to SN74ACT11PW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ACT11PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ACT11PW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ACT11PW fall under?

The SN74ACT11PW is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74ACT11PW when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ACT11PW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ACT11PW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ACT11PW have stock available?

There is no stock from authorised distributors for SN74ACT11PW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ACT11PW often in real-time on the comparison pages.

What if I can't find stock of SN74ACT11PW?

You can fill out our help required form which you can use to request a quote for SN74ACT11PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay