Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.14
|
-
|
Buy Now |
Logic Family / Base Number | 74ACT08 |
---|---|
Logic Type | AND Gate |
Output Current | 50mA |
No. of Inputs | 8 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74ACT |
Logic IC Base Number | 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ACT08DRG3?
Additional datasheets, footprints and schematics for SN74ACT08DRG3 are listed on our Part Details page. You can also find images and similar parts to SN74ACT08DRG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ACT08DRG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ACT08DRG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ACT08DRG3 fall under?
The SN74ACT08DRG3 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74ACT08DRG3 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ACT08DRG3 you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ACT08DRG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ACT08DRG3 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ACT08DRG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ACT08DRG3 often in real-time on the comparison pages.
What if I can't find stock of SN74ACT08DRG3?
You can fill out our help required form which you can use to request a quote for SN74ACT08DRG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.