Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
126
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
45,686
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,321
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,272
in stock
|
Buy Now | |
Micros
from US$0.24
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
126
in stock
|
Buy Now | |
element14
from US$0.18
|
126
in stock
|
Buy Now |
Logic Family / Base Number | 74AC74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 6ns |
Frequency | 160MHz |
Output Current | 50mA |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
Family Type | AC |
Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Dual Positive-Edge-Triggered D-Type Flip-Flop w/ Set & Reset | Micros |
D-Type Flip Flop, Dual, Soic-14 | Newark Electronics |
D-TYPE FLIP FLOP, DUAL, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a SN74AC74DR?
Additional datasheets, footprints and schematics for SN74AC74DR are listed on our Part Details page. You can also find images and similar parts to SN74AC74DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AC74DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AC74DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AC74DR fall under?
The SN74AC74DR is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74AC74DR when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC74DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AC74DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AC74DR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Micros and Newark Electronics have stock available or on a lead time for SN74AC74DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AC74DR often in real-time on the comparison pages.
What if I can't find stock of SN74AC74DR?
You can fill out our help required form which you can use to request a quote for SN74AC74DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.