SN74AC374N Logic by Texas Instruments

LOGIC OCTAL D EDGE-TRIG F-F 20DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.51
-
Buy Now

Specifications

Logic Family / Base Number 74AC374
Flip-Flop Type D
Propagation Delay 8ns
Frequency 155MHz
Output Current 24mA
Logic Case Style DIP
No. of Pins 20Pins
Trigger Type Positive Edge
IC Output Type Tri State Non Inverted
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74AC
Logic IC Base Number 74374, 74374
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74374
Logic IC Function Octal D-Type Edge-Triggered Flip-Flop with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 6V
Termination Type Through Hole

Alternative Descriptions

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AC374N?

Additional datasheets, footprints and schematics for SN74AC374N are listed on our Part Details page. You can also find images and similar parts to SN74AC374N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AC374N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AC374N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AC374N fall under?

The SN74AC374N is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to SN74AC374N when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC374N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AC374N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AC374N have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AC374N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AC374N often in real-time on the comparison pages.

What if I can't find stock of SN74AC374N?

You can fill out our help required form which you can use to request a quote for SN74AC374N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay