Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
2,830
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
107,354
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
428
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now |
Logic Family / Base Number | 74AC14 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74AC |
Logic IC Base Number | 7414 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 11ns |
Supply Voltage Range | 2V to 6V |
6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs | Texas Instruments |
Inverter Schmitt Trigger Hex CMOS | RS |
IC: digital | Transfer Multisort Elektronik |
Ic Hex Inverter Schmitt Trigger Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AC14PWR?
Additional datasheets, footprints and schematics for SN74AC14PWR are listed on our Part Details page. You can also find images and similar parts to SN74AC14PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AC14PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AC14PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AC14PWR fall under?
The SN74AC14PWR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AC14PWR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC14PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AC14PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AC14PWR have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74AC14PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AC14PWR often in real-time on the comparison pages.
What if I can't find stock of SN74AC14PWR?
You can fill out our help required form which you can use to request a quote for SN74AC14PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.