SN74AC00N Logic by Texas Instruments

IC LOGIC 74AC NAND GATE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.29
1,050
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.32
1,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.23
157
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
-
Buy Now
Logo for element14
element14
from US$0.25
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.18
-
Buy Now

Specifications

Logic Family / Base Number 74AC00
Logic Type NAND
Output Current 24mA
No. of Inputs 8
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74AC
Logic IC Base Number 7400
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7400
Logic IC Function Quad 2-Input Positive NAND Gate
Termination Type Through Hole

Alternative Descriptions

Quad 2Inp NAND Gate DIP14 | Schukat Electronic
IC: digital | Transfer Multisort Elektronik
Ic, Logic, 74Ac, Nand Gate | Newark Electronics
4-ch, 2-input, 2-V to 6-V NAND gates | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AC00N?

Additional datasheets, footprints and schematics for SN74AC00N are listed on our Part Details page. You can also find images and similar parts to SN74AC00N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AC00N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AC00N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AC00N fall under?

The SN74AC00N is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AC00N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC00N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AC00N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AC00N have stock available?

Authorised distributors including Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74AC00N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AC00N often in real-time on the comparison pages.

What if I can't find stock of SN74AC00N?

You can fill out our help required form which you can use to request a quote for SN74AC00N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay