Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
116
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
62,798
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,018
in stock
|
Buy Now | |
element14
from US$0.18
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now |
Logic Family / Base Number | 74AC00 |
---|---|
Logic Type | NAND |
Output Current | 24mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74AC |
Logic IC Base Number | 7400, 7400 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7400 |
Logic IC Function | Quad 2-Input Positive NAND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
4-ch, 2-input, 2-V to 6-V NAND gates | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
LOGIC, QUAD 2IN POS NAND GATE, 14SOIC | element14 |
Logic, Quad 2In Pos Nand Gate, 14Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AC00DR?
Additional datasheets, footprints and schematics for SN74AC00DR are listed on our Part Details page. You can also find images and similar parts to SN74AC00DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AC00DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AC00DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AC00DR fall under?
The SN74AC00DR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AC00DR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC00DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AC00DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AC00DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for SN74AC00DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AC00DR often in real-time on the comparison pages.
What if I can't find stock of SN74AC00DR?
You can fill out our help required form which you can use to request a quote for SN74AC00DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.