SN74ABT646NT Logic by Texas Instruments

LOGIC BUS TRANSCVR OCTAL 24DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74ABT646
Logic Device Type Transceiver Non Inverting
Logic Case Style DIP
No. of Pins 24Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ABT
Logic IC Base Number 74646, 74646
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74646
Logic IC Function Octal Bus Transceiver and Register with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ABT646NT?

Additional datasheets, footprints and schematics for SN74ABT646NT are listed on our Part Details page. You can also find images and similar parts to SN74ABT646NT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ABT646NT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ABT646NT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ABT646NT fall under?

The SN74ABT646NT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74ABT646NT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ABT646NT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ABT646NT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ABT646NT have stock available?

There is no stock from authorised distributors for SN74ABT646NT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ABT646NT often in real-time on the comparison pages.

What if I can't find stock of SN74ABT646NT?

You can fill out our help required form which you can use to request a quote for SN74ABT646NT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay