Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Output Current | 64mA |
Logic Type | Bus Transceiver |
Input Level | 2V |
No. of Pins | 20Pins |
Logic Case Style | DIP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74245 |
Logic Function Number | 74245 |
Logic IC Base Number | 74245 |
Logic IC Function | Octal Bus Transceiver with 3-State Output |
Operating Temperature Range | -40°C to +85°C |
Output Level Type | TTL |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Octal Bus Transceivers with 3-State Outputs | Texas Instruments |
Octal Bus Transceiver w/ 3-State Outputs | Micros |
Ic, Transceiver, Bus | Newark Electronics |
IC, TRANSCEIVER, BUS | element14 |
Where can I find additional details, specifications and documents for a SN74ABT245BN?
Additional datasheets, footprints and schematics for SN74ABT245BN are listed on our Part Details page. You can also find images and similar parts to SN74ABT245BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ABT245BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ABT245BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ABT245BN fall under?
The SN74ABT245BN is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74ABT245BN when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ABT245BN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ABT245BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ABT245BN have stock available?
Authorised distributors including Texas Instruments, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74ABT245BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ABT245BN often in real-time on the comparison pages.
What if I can't find stock of SN74ABT245BN?
You can fill out our help required form which you can use to request a quote for SN74ABT245BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.