SN74ABT162245DL Logic by Texas Instruments

LOGIC BUS TRANSCVR 16BIT 48SSOP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.65


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.65
6,340
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74ABT162
Logic Device Type Transceiver Non Inverting
Logic Case Style SSOP
No. of Pins 48Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ABT
Logic IC Base Number 74162, 74162245
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74162245
Logic IC Function 16-Bit Bus Transceiver with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

16-Bit Bus Transceivers With 3-State Outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ABT162245DL?

Additional datasheets, footprints and schematics for SN74ABT162245DL are listed on our Part Details page. You can also find images and similar parts to SN74ABT162245DL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ABT162245DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ABT162245DL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ABT162245DL fall under?

The SN74ABT162245DL is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74ABT162245DL when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ABT162245DL you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ABT162245DL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ABT162245DL have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ABT162245DL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ABT162245DL often in real-time on the comparison pages.

What if I can't find stock of SN74ABT162245DL?

You can fill out our help required form which you can use to request a quote for SN74ABT162245DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay