Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 6 |
---|---|
Clock Frequency | 32MHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency Max | 25MHz |
Logic IC Base Number | 7497 |
Logic IC Function | Binary Rate Multiplier |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC,7497 | Jameco Electronics |
Ic, Counter, Multiplier, Divider | Newark Electronics |
Synchronous 6-bit binary rate multiplier | Texas Instruments |
Where can I find additional details, specifications and documents for a SN7497N?
Additional datasheets, footprints and schematics for SN7497N are listed on our Part Details page. You can also find images and similar parts to SN7497N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7497N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7497N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7497N fall under?
The SN7497N is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN7497N when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7497N you can contact the distributor directly for product support, shipping queries etc.
Is the SN7497N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7497N have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN7497N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7497N often in real-time on the comparison pages.
What if I can't find stock of SN7497N?
You can fill out our help required form which you can use to request a quote for SN7497N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.