SN7417N Logic by Texas Instruments

IC 74TTL 7417 DIP14 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These TTL hex buffers and drivers feature highvoltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving highcurrent loads (such as lamps or relays), and also are characterized for use as buffers for driving TTL inputs. The SN5407 and SN7407 devices have minimum breakdown voltages of 30 V, and the SN5417 and SN7417 devices have minimum breakdown voltages of 15 V. The maximum sink current is 30 mA for the SN5407 and SN5417 devices and 40 mA for the SN7407 and SN7417 devices. These devices perform the Boolean function Y = A in positive logic. These circuits are completely compatible with most TTL families. Inputs are diode clamped to minimize transmission-line effects, which simplifies design. Typical power dissipation is 145 mW, and average propagation delay time is 14 ns.

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
873
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.02
873
in stock
Buy Now
Logo for element14
element14
from US$2.04
873
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$1.39
349
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.90
125
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.74
-
Buy Now

Specifications

Logic Family / Base Number TTL17
Logic Device Type Buffer Non Inverting
Logic Case Style DIP
No. of Pins 14Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic IC Family TTL
Logic IC Base Number 7417, 7417
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 7417
Device Marking 7417
IC Generic Number 7417
IC Temperature Range Commercial
Logic Function Number 7417
Logic IC Function Hex Buffer / Line Driver
No. of Gates 6
No. of Inputs 1
Operating Temperature Range 0°C to +70°C
Supply Voltage 5V
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole

Alternative Descriptions

Ic, 74Ttl, 7417, Dip14, 5V | Newark Electronics
IC, 74TTL, 7417, DIP14, 5V | element14
Major Brands 7417 HEX BUFFER/DRIVER (O.C. HI-VOLT.) DIP-14 4 pcs | Jameco Electronics
Six-channel, 4.75-V to 5.25-V bipolar buffers with 15-V tolerant open-collector outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN7417N?

Additional datasheets, footprints and schematics for SN7417N are listed on our Part Details page. You can also find images and similar parts to SN7417N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN7417N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7417N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN7417N fall under?

The SN7417N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN7417N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN7417N you can contact the distributor directly for product support, shipping queries etc.

Is the SN7417N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN7417N have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Jameco Electronics and Chip One Stop have stock available or on a lead time for SN7417N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN7417N often in real-time on the comparison pages.

What if I can't find stock of SN7417N?

You can fill out our help required form which you can use to request a quote for SN7417N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay