Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
25
in stock
|
Buy Now | |
Jameco Electronics
from US$1.05
|
341
in stock
|
Buy Now | |
Schukat Electronic
from US$1.16
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
73
in stock
|
Buy Now | |
Farnell
from US$1.05
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
-
|
Buy Now | |
element14
from US$1.57
|
-
|
Buy Now | |
Texas Instruments
from US$1.04
|
-
|
Buy Now |
Logic Family / Base Number | TTL14 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | 16mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | TTL |
Logic IC Base Number | 7414, 7414 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Hex Schmitt Trigger Inverter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Major Brands 7414 HEX SCHMITT TRIGGER INVERTER DIP-14 3 pcs | Jameco Electronics |
Hex Inv Schmitt Trigger DIP14 | Schukat Electronic |
Hex invertor,SN7414N DIP14 4.75-5.25V | RS |
Ic, Logic, 74, Inverter | Newark Electronics |
6-ch, 4.75-V to 5.25-V bipolar inverters with Schmitt-Trigger inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN7414N?
Additional datasheets, footprints and schematics for SN7414N are listed on our Part Details page. You can also find images and similar parts to SN7414N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7414N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7414N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7414N fall under?
The SN7414N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN7414N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7414N you can contact the distributor directly for product support, shipping queries etc.
Is the SN7414N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7414N have stock available?
Authorised distributors including Jameco Electronics, Schukat Electronic, Chip One Stop, RS and Farnell have stock available or on a lead time for SN7414N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7414N often in real-time on the comparison pages.
What if I can't find stock of SN7414N?
You can fill out our help required form which you can use to request a quote for SN7414N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.