No distributors results available
View Full Pricing & Stock ComparisonLogic Family / Base Number | TTL10 |
---|---|
Logic Type | NAND |
Output Current | 16mA |
No. of Inputs | 9 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | TTL |
Logic IC Base Number | 7410, 7410 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Triple 3-Input Positive NAND Gate |
No. of Gates | 3 |
Where can I find additional details, specifications and documents for a SN7410N?
Additional datasheets, footprints and schematics for SN7410N are listed on our Part Details page. You can also find images and similar parts to SN7410N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7410N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7410N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7410N fall under?
The SN7410N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN7410N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7410N you can contact the distributor directly for product support, shipping queries etc.
Is the SN7410N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7410N have stock available?
There is no stock from authorised distributors for SN7410N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7410N often in real-time on the comparison pages.
What if I can't find stock of SN7410N?
You can fill out our help required form which you can use to request a quote for SN7410N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.