Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
920
in stock
|
Buy Now | |
Schukat Electronic
from US$0.61
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
359
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
260
in stock
|
Buy Now | |
element14
from US$0.66
|
260
in stock
|
Buy Now | |
Farnell
from US$0.71
|
259
in stock
|
Buy Now | |
Texas Instruments
from US$0.38
|
-
|
Buy Now |
Logic Device Type | Buffer Non Inverting |
---|---|
Supply Voltage Range | 4.75V to 5.25V |
Logic Case Style | DIP |
No. of Pins | 14 |
Operating Temperature Range | 0°C to +70°C |
Family Type | 7400 |
Hex Buffer DIP14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Ic, 74Ttl, 7407, Dip14, 5V | Newark Electronics |
IC, 74TTL, 7407, DIP14, 5V | element14 |
Hex buffer/driver,SN7407N DIP14 | RS |
Six-channel, 4.75-V to 5.25-V bipolar buffers with 30-V tolerant open-collector outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN7407N?
Additional datasheets, footprints and schematics for SN7407N are listed on our Part Details page. You can also find images and similar parts to SN7407N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7407N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7407N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7407N fall under?
The SN7407N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN7407N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7407N you can contact the distributor directly for product support, shipping queries etc.
Is the SN7407N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7407N have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN7407N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7407N often in real-time on the comparison pages.
What if I can't find stock of SN7407N?
You can fill out our help required form which you can use to request a quote for SN7407N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.