Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
498
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,580
in stock
|
Buy Now | |
element14
from US$0.40
|
498
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
437
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Texas Instruments
from US$0.24
|
-
|
Buy Now |
Logic Family / Base Number | TTL07 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | TTL |
Logic IC Base Number | 7407 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
NON INVERTING BUFFER, SOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Non Inverting Buffer, Soic-14 | Newark Electronics |
Six-channel, 4.75-V to 5.25-V bipolar buffers with 30-V tolerant open-collector outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN7407DR?
Additional datasheets, footprints and schematics for SN7407DR are listed on our Part Details page. You can also find images and similar parts to SN7407DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7407DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7407DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7407DR fall under?
The SN7407DR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN7407DR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7407DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN7407DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7407DR have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SN7407DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7407DR often in real-time on the comparison pages.
What if I can't find stock of SN7407DR?
You can fill out our help required form which you can use to request a quote for SN7407DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.