Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
1,204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
1,034
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
758
in stock
|
Buy Now | |
element14
from US$0.66
|
758
in stock
|
Buy Now | |
Farnell
from US$0.70
|
757
in stock
|
Buy Now | |
Schukat Electronic
from US$0.60
|
725
in stock
|
Buy Now | |
Micros
from US$0.52
|
600
in stock
|
Buy Now | |
CoreStaff
from US$0.54
|
453
in stock
|
Buy Now | |
Texas Instruments
from US$0.38
|
-
|
Buy Now |
Logic Family / Base Number | TTL06 |
---|---|
Logic Device Type | Buffer Inverting |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | TTL |
Logic IC Base Number | 7406, 7406 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7406 |
Device Marking | 7406 |
IC Generic Number | 7406 |
IC Temperature Range | Commercial |
Logic Function Number | 7406 |
Logic IC Function | Hex Inverter Buffer / Driver |
No. of Gates | 6 |
No. of Inputs | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Ic, Hex Inverter Buffer, 5V, Dip14 | Newark Electronics |
IC, HEX INVERTER BUFFER, 5V, DIP14 | element14 |
Hex Inverter DIP14 | Schukat Electronic |
Hex Inverter Buffer / Driver w/ Open Collector Outputs | Micros |
Hex invertor,SN7406N DIP14 4.75-5.25V | RS |
6-ch, 4.75-V to 5.25-V bipolar inverters with open-collector outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN7406N?
Additional datasheets, footprints and schematics for SN7406N are listed on our Part Details page. You can also find images and similar parts to SN7406N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7406N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7406N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7406N fall under?
The SN7406N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN7406N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7406N you can contact the distributor directly for product support, shipping queries etc.
Is the SN7406N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7406N have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN7406N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7406N often in real-time on the comparison pages.
What if I can't find stock of SN7406N?
You can fill out our help required form which you can use to request a quote for SN7406N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.