Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.64
|
8,740
in stock
|
Buy Now |
Device Type | LVDS |
---|---|
Peak-to-Peak Jitter Max | 800ps |
Supply Current Max | 94mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | VQFN |
No. of Pins | 48Pins |
Signaling Rate | 250Mbps |
Signal Input Type | M-LVDS |
Output Level Type | TTL |
ESD HBM | 7kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
4-channel M-LVDS receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65MLVD048RGZT?
Additional datasheets, footprints and schematics for SN65MLVD048RGZT are listed on our Part Details page. You can also find images and similar parts to SN65MLVD048RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65MLVD048RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65MLVD048RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65MLVD048RGZT fall under?
The SN65MLVD048RGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65MLVD048RGZT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65MLVD048RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the SN65MLVD048RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65MLVD048RGZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN65MLVD048RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65MLVD048RGZT often in real-time on the comparison pages.
What if I can't find stock of SN65MLVD048RGZT?
You can fill out our help required form which you can use to request a quote for SN65MLVD048RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.