Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | LVDS |
---|---|
No. of Drivers | 4Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Multipoint-LVDS quad differential line driver | Texas Instruments |
Ic, Quad Line Dvr M-Lvds 16-Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65MLVD047APW?
Additional datasheets, footprints and schematics for SN65MLVD047APW are listed on our Part Details page. You can also find images and similar parts to SN65MLVD047APW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65MLVD047APW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65MLVD047APW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65MLVD047APW fall under?
The SN65MLVD047APW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65MLVD047APW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65MLVD047APW you can contact the distributor directly for product support, shipping queries etc.
Is the SN65MLVD047APW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65MLVD047APW have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for SN65MLVD047APW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65MLVD047APW often in real-time on the comparison pages.
What if I can't find stock of SN65MLVD047APW?
You can fill out our help required form which you can use to request a quote for SN65MLVD047APW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.