No distributors results available
View Full Pricing & Stock ComparisonIC Interface Type | - |
---|---|
No. of Drivers | 1Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Device Type | Differential Line Receiver |
Driver Case Style | SOT-23 |
ESD HBM | 15kV |
Line Bus Drive Receive Transceiver Type | TIA/EIA-644A |
Logic Case Style | SOT-23 |
Logic IC Base Number | 652 |
Logic IC Function | 652 |
No. of Pins | 5Pins |
No. of Transceivers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Level Type | LVTTL |
Signal Input Type | LVDS |
Signaling Rate | 400Mbps |
Supply Current Max | 7mA |
Supply Voltage | 3.3V |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.4V |
Supply Voltage Range | 2.4V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN65LVDT2DBVTG4?
Additional datasheets, footprints and schematics for SN65LVDT2DBVTG4 are listed on our Part Details page. You can also find images and similar parts to SN65LVDT2DBVTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDT2DBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDT2DBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDT2DBVTG4 fall under?
The SN65LVDT2DBVTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDT2DBVTG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDT2DBVTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDT2DBVTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDT2DBVTG4 have stock available?
There is no stock from authorised distributors for SN65LVDT2DBVTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDT2DBVTG4 often in real-time on the comparison pages.
What if I can't find stock of SN65LVDT2DBVTG4?
You can fill out our help required form which you can use to request a quote for SN65LVDT2DBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.