Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crosspoint Switch Type | Digital |
---|---|
Input / Output Configuration | CML LVPECL LVDS / LVDS |
Control Interface | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
2.0-Gbps 4x4 crosspoint switch | Texas Instruments |
Digital Crosspoint, SN65LVDT250DBT | RS |
Where can I find additional details, specifications and documents for a SN65LVDT250DBT?
Additional datasheets, footprints and schematics for SN65LVDT250DBT are listed on our Part Details page. You can also find images and similar parts to SN65LVDT250DBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDT250DBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDT250DBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDT250DBT fall under?
The SN65LVDT250DBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDT250DBT when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDT250DBT you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDT250DBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDT250DBT have stock available?
Authorised distributors including Texas Instruments, RS and Chip One Stop have stock available or on a lead time for SN65LVDT250DBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDT250DBT often in real-time on the comparison pages.
What if I can't find stock of SN65LVDT250DBT?
You can fill out our help required form which you can use to request a quote for SN65LVDT250DBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.