Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
No. of Inputs | 2 |
---|---|
Output Current | 12µA |
Propagation Delay | 630ps |
No. of Pins | 8Pins |
Logic Case Style | MSOP |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 2Gbps |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 12µA |
Supply Current | 50mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | Differential |
2-Gbps LVDS, LVPECL & CML to LVPECL repeater/translator | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Ic, Diff Repeater | Newark Electronics |
IC, DIFF REPEATER | element14 |
Where can I find additional details, specifications and documents for a SN65LVDT101DGK?
Additional datasheets, footprints and schematics for SN65LVDT101DGK are listed on our Part Details page. You can also find images and similar parts to SN65LVDT101DGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDT101DGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDT101DGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDT101DGK fall under?
The SN65LVDT101DGK is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDT101DGK when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDT101DGK you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDT101DGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDT101DGK have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDT101DGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDT101DGK often in real-time on the comparison pages.
What if I can't find stock of SN65LVDT101DGK?
You can fill out our help required form which you can use to request a quote for SN65LVDT101DGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.