Options for Price Comparison
Distributor Statistics for SN65LVDS9638DGN
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SN65LVDS9638DGN
Details for SN65LVDS9638DGN by Texas Instruments
Semiconductors - ICs > Special Function >
SN65LVDS9638DGN
Buy Directly from Texas Instruments (7198 in stock) $1.1200
IC TRANSMITTER DUAL LVDS SMD

SN65LVDS9638DGN by Texas Instruments

IC TRANSMITTER DUAL LVDS SMD
Features
Bus-Terminal ESD Protection Exceeds 8 kV
Cold Sparing for Space and High-Reliability
Driver at High-Impedance When Disabled or With VCC = 0
Low-Voltage Differential Signaling With Typical Output Voltage of 350 mV and 100-u2126 Load
Low-Voltage TTL (LVTTL) Logic Input Levels
Meet or Exceed the Requirements of ANSI TIA/EIA-644 Standard
Operate From a Single 3.3-V Supply
Pin Compatible With AM26LS31, MC3487, and u03bcA9638
Power Dissipation 25 mW Typical Per Driver at 200 MHz
Typical Output Voltage Rise and Fall Times of 500 ps (400 Mbps)
Typical Propagation Delay Times of 1.7 ns
Part Information
Description
The SN55LVDS31, SN65LVDS31, SN65LVDS3487, and SN65LVDS9638 devices are differential line drivers that implement the electrical characteristics of low-voltage differential signaling (LVDS). This signaling technique lowers the output voltage levels of 5-V differential standard levels (such as TIA/EIA422B) to reduce the power, increase the switching speeds, and allow operation with a 3.3-V supply rail. Any of the four current-mode drivers will deliver a minimum differential output voltage magnitude of 247 mV into a 100-Ω load when enabled.
Specifications
SVHC:
No SVHC (19-Dec-2011)
Alternate Descriptions
LVDS Driver 0.454V 8-Pin HTSSOP EP Tube Avnet America
LVDS Driver 0.454V 8-Pin HTSSOP EP Tube Avnet Europe
1500 Mbps LVDS Dial High Speed Differential Driver Texas Instruments