Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Differential Line Driver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | SN65LVDS4 |
Product Range | - |
Kit Contents | Eval Board SN65LVDS4 User Guide |
SVHC | No SVHC (27-Jun-2018) |
Features | Signalling Rate upto 500Mbps Low-voltage Differential Signalling SMA Connectors |
SN65LVDS4 Evaluation Module | Texas Instruments |
Evaluation Module, Interface | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS4EVM?
Additional datasheets, footprints and schematics for SN65LVDS4EVM are listed on our Part Details page. You can also find images and similar parts to SN65LVDS4EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS4EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS4EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS4EVM fall under?
The SN65LVDS4EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS4EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS4EVM you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS4EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS4EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDS4EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS4EVM often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS4EVM?
You can fill out our help required form which you can use to request a quote for SN65LVDS4EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.