Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.94
|
No stock
|
Buy Now |
Device Type | Differential Line Driver |
---|---|
IC Interface Type | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 630Mbps |
ESD HBM | 15kV |
Line Bus Drive Receive Transceiver Type | ANSI EIA/TIA-644 |
Logic Case Style | TSSOP |
Logic IC Base Number | 65389 |
Logic IC Function | 65389 |
Operating Temperature Range | -40°C to +85°C |
Output Level Type | LVDS |
Peak-to-Peak Jitter Max | 340ps |
Signal Input Type | LVTTL |
Signaling Rate | 630Mbps |
Supply Current Max | 70mA |
Supply Voltage | 3.3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN65LVDS389DBTG4?
Additional datasheets, footprints and schematics for SN65LVDS389DBTG4 are listed on our Part Details page. You can also find images and similar parts to SN65LVDS389DBTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS389DBTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS389DBTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS389DBTG4 fall under?
The SN65LVDS389DBTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS389DBTG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS389DBTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS389DBTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS389DBTG4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SN65LVDS389DBTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS389DBTG4 often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS389DBTG4?
You can fill out our help required form which you can use to request a quote for SN65LVDS389DBTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.