Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Device Type | LVDS Differential Line Driver |
---|---|
IC Interface Type | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad LVDS driver | Texas Instruments |
Lvds Line Driver, 4Bit, -40 To 85Deg C | Newark Electronics |
LVDS LINE DRIVER, 4BIT, -40 TO 85DEG C | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN65LVDS3487D?
Additional datasheets, footprints and schematics for SN65LVDS3487D are listed on our Part Details page. You can also find images and similar parts to SN65LVDS3487D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS3487D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS3487D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS3487D fall under?
The SN65LVDS3487D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS3487D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS3487D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS3487D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS3487D have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN65LVDS3487D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS3487D often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS3487D?
You can fill out our help required form which you can use to request a quote for SN65LVDS3487D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.