Device Type | Differential Receiver |
---|---|
IC Interface Type | LVDS |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 100Mbps |
No. of Receivers | 4Receivers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 12µA |
Propagation Delay | 2.3ns |
Supply Current | 18mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
400-Mbps LVDS quad high speed differential receiver | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
LVDS differential receiver,SN65LVDS32PW | RS |
Lvds Receiver Quad, Smd, 65Lvds32 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS32PW?
Additional datasheets, footprints and schematics for SN65LVDS32PW are listed on our Part Details page. You can also find images and similar parts to SN65LVDS32PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS32PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS32PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS32PW fall under?
The SN65LVDS32PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS32PW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS32PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS32PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS32PW have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for SN65LVDS32PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS32PW often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS32PW?
You can fill out our help required form which you can use to request a quote for SN65LVDS32PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.