SN65LVDS32D Semiconductors - ICs by Texas Instruments

IC LINE RECEIVER QUAD HS DIFF SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN55LVDS32, SN65LVDS32, SN65LVDS3486, and SN65LVDS9637 devices are differential line receivers that implement the electrical characteristics of low-voltage differential signaling (LVDS). This signaling technique lowers the output voltage levels of 5-V differential standard levels (such as EIA/TIA422B) to reduce the power, increase the switching speeds, and allow operation with a 3.3-V supply rail. Any of the differential receivers provides a valid logical output state with a ±100-mV differential input voltage within the input common-mode voltage range. The input common-mode voltage range allows 1 V of ground potential difference between two LVDS nodes.

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for RS
RS
from US$2.13
107
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.38
8,553
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.11
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.38
1
in stock
Buy Now
Logo for element14
element14
from US$3.63
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.86
1
in stock
Buy Now

Specifications

Device Type Differential Receiver
IC Interface Type LVDS
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 65
Data Rate 100Mbps
IC Generic Number 65LVDS32
Line Bus Drive Receive Transceiver Type 3.3V LVDS Receiver
Logic Function Number 65
No. of Channels 4Channels
No. of Receivers 4Receivers
Operating Temperature Range -40°C to +85°C
Propagation Delay 3ns
Supply Current 10mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

400-Mbps LVDS quad high speed differential receiver | Texas Instruments
LVDS highspeed line receiver,SN65LVDS32D | RS
Lvds Line Receiver, 4Bit, -40 To 85Deg C | Newark Electronics
LVDS LINE RECEIVER, 4BIT, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LVDS32D?

Additional datasheets, footprints and schematics for SN65LVDS32D are listed on our Part Details page. You can also find images and similar parts to SN65LVDS32D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LVDS32D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS32D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LVDS32D fall under?

The SN65LVDS32D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65LVDS32D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS32D you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LVDS32D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65LVDS32D have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN65LVDS32D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LVDS32D often in real-time on the comparison pages.

What if I can't find stock of SN65LVDS32D?

You can fill out our help required form which you can use to request a quote for SN65LVDS32D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay