SN65LVDS32BDR Semiconductors - ICs by Texas Instruments

DIFFERENTIAL LINE RECEIVER QUAD SOIC-1

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.74


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$1.52
9,844
Buy Now
Logo for Newark Electronics Newark Electronics US$0.74
1,710
Buy Now
Logo for element14 element14 US$2.63
1,710
Buy Now
View Full Pricing & Stock Comparison

Specifications

Device Type Differential Line Receiver
IC Interface Type -
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C

Alternative Descriptions

Quad LVDS receiver with -2 to 4.4-V common-mode range | Texas Instruments
Lvds Line Receiver, 4Bit, -40 To 85Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LVDS32BDR?

Additional datasheets, footprints and schematics for SN65LVDS32BDR are listed on our Part Details page. You can also find images and similar parts to SN65LVDS32BDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LVDS32BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS32BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LVDS32BDR fall under?

The SN65LVDS32BDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65LVDS32BDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS32BDR you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LVDS32BDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65LVDS32BDR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDS32BDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LVDS32BDR often in real-time on the comparison pages.

What if I can't find stock of SN65LVDS32BDR?

You can fill out our help required form which you can use to request a quote for SN65LVDS32BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay