Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
IC Interface Type | - |
---|---|
No. of Drivers | 4Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Device Type | Line |
Driver Case Style | SOIC |
ESD HBM | 8kV |
IC Generic Number | 65LVDS31 |
Line Bus Drive Receive Transceiver Type | High Speed Differential Line |
Logic Function Number | 65 |
No. of Channels | 4Channels |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Level Type | LVDS |
Output Voltage Max | 454mV |
Propagation Delay | 1.7ns |
Signal Input Type | LVTTL |
Signaling Rate | 400Mbps |
Supply Current Max | 35mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
400-Mbps LVDS quad high speed differential driver | Texas Instruments |
SN65LVDS31D, LVDS Transmitters | RS |
Line Driver Quad High Speed, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS31D?
Additional datasheets, footprints and schematics for SN65LVDS31D are listed on our Part Details page. You can also find images and similar parts to SN65LVDS31D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS31D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS31D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS31D fall under?
The SN65LVDS31D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS31D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS31D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS31D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS31D have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN65LVDS31D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS31D often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS31D?
You can fill out our help required form which you can use to request a quote for SN65LVDS31D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.