Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | 1Drivers |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 400Mbps |
Device Type | Differential Line Receiver |
Driver Case Style | SOT-23 |
ESD HBM | 9kV |
IC Generic Number | 65LVDS2 |
No. of Pins | 5Pins |
No. of RX Buffers | 1 |
No. of Receivers | 1Receivers |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 12mA |
Output Level Type | LVTTL |
Signal Input Type | LVDS |
Signaling Rate | 400Mbps |
Supply Current | 5.5mA |
Supply Current Max | 7mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.4V |
Supply Voltage Range | 2.4V to 3.6V |
Termination Type | Surface Mount Device |
400-Mbps LVDS single high-speed receiver | Texas Instruments |
Lvds Receiver, 65Lvds2, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS2DBVT?
Additional datasheets, footprints and schematics for SN65LVDS2DBVT are listed on our Part Details page. You can also find images and similar parts to SN65LVDS2DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS2DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS2DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS2DBVT fall under?
The SN65LVDS2DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS2DBVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS2DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS2DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS2DBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDS2DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS2DBVT often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS2DBVT?
You can fill out our help required form which you can use to request a quote for SN65LVDS2DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.