Prices starting from US$8.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$8.02 |
18,903
|
Buy Now |
Analogue Switch Type | - |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | - |
Supply Voltage Range | 3V to 3.6V |
Analogue Switch Case | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Base Number | 65 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
2.0-Gbps 4x4 crosspoint switch | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65LVDS250DBT.?
Additional datasheets, footprints and schematics for SN65LVDS250DBT. are listed on our Part Details page. You can also find images and similar parts to SN65LVDS250DBT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS250DBT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS250DBT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS250DBT. fall under?
The SN65LVDS250DBT. is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS250DBT. when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS250DBT. you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS250DBT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS250DBT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN65LVDS250DBT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS250DBT. often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS250DBT.?
You can fill out our help required form which you can use to request a quote for SN65LVDS250DBT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.