IC Interface Type | - |
---|---|
No. of Drivers | 2Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 8Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Enhanced product high-speed differential line drivers and receivers | Texas Instruments |
Diff Line Dri/Rcvr, 400Mbps, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS179MDGKREP?
Additional datasheets, footprints and schematics for SN65LVDS179MDGKREP are listed on our Part Details page. You can also find images and similar parts to SN65LVDS179MDGKREP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS179MDGKREP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS179MDGKREP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS179MDGKREP fall under?
The SN65LVDS179MDGKREP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS179MDGKREP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS179MDGKREP you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS179MDGKREP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS179MDGKREP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDS179MDGKREP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS179MDGKREP often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS179MDGKREP?
You can fill out our help required form which you can use to request a quote for SN65LVDS179MDGKREP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.