Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crosspoint Switch Type | Interface |
---|---|
Input / Output Configuration | CML LVPECL LVDS / LVDS |
Control Interface | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Voltage Range | 3V to 3.6V |
2x2 1.5-Gbps LVDS crosspoint switch | Texas Instruments |
Crosspoint Switch, 1.5Gbps, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS122PW?
Additional datasheets, footprints and schematics for SN65LVDS122PW are listed on our Part Details page. You can also find images and similar parts to SN65LVDS122PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS122PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS122PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS122PW fall under?
The SN65LVDS122PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS122PW when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS122PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS122PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS122PW have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDS122PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS122PW often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS122PW?
You can fill out our help required form which you can use to request a quote for SN65LVDS122PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.