SN65LVDS116DGG Semiconductors - ICs by Texas Instruments

IC SM CLOCK BUFFER LVDS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.61

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$5.61
7,286
in stock
Buy Now

Specifications

Device Type Differential Repeater
Peak-to-Peak Jitter Max -
Supply Current Max 115mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 64Pins
Signaling Rate 400Mbps
Signal Input Type LVDS
Output Level Type LVDS
ESD HBM 1.2kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Termination Type Surface Mount Device

Alternative Descriptions

1:16 LVDS clock fanout buffer | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LVDS116DGG?

Additional datasheets, footprints and schematics for SN65LVDS116DGG are listed on our Part Details page. You can also find images and similar parts to SN65LVDS116DGG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LVDS116DGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS116DGG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LVDS116DGG fall under?

The SN65LVDS116DGG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65LVDS116DGG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS116DGG you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LVDS116DGG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65LVDS116DGG have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN65LVDS116DGG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LVDS116DGG often in real-time on the comparison pages.

What if I can't find stock of SN65LVDS116DGG?

You can fill out our help required form which you can use to request a quote for SN65LVDS116DGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay