Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
No. of Inputs | 2 |
---|---|
Output Current | 12µA |
Propagation Delay | 470ps |
No. of Pins | 8Pins |
Logic Case Style | MSOP |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Translator / Repeater |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 2Gbps |
Fall Time tf | 220ps |
Logic IC Base Number | 65100 |
Logic IC Function | Differential Translator/Repeater |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 220ps |
Supply Current | 25mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
2-Gbps LVDS, LVPECL & CML to LVDS buffer, repeater & translator | Texas Instruments |
LVDS Translator/Repeater 0.454V 8-Pin | RS |
Ic, Logic, 65Lvd, Translator | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS100DGK.?
Additional datasheets, footprints and schematics for SN65LVDS100DGK. are listed on our Part Details page. You can also find images and similar parts to SN65LVDS100DGK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS100DGK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS100DGK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS100DGK. fall under?
The SN65LVDS100DGK. is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS100DGK. when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS100DGK. you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS100DGK. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS100DGK. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for SN65LVDS100DGK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS100DGK. often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS100DGK.?
You can fill out our help required form which you can use to request a quote for SN65LVDS100DGK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.