Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
No stock
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Logic Type | Transceiver |
No. of Outputs | 6Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
IC Generic Number | 65LVDS050 |
Supply Current Max | 20mA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN65LVDS050DG4?
Additional datasheets, footprints and schematics for SN65LVDS050DG4 are listed on our Part Details page. You can also find images and similar parts to SN65LVDS050DG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS050DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS050DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS050DG4 fall under?
The SN65LVDS050DG4 is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS050DG4 when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS050DG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS050DG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS050DG4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SN65LVDS050DG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS050DG4 often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS050DG4?
You can fill out our help required form which you can use to request a quote for SN65LVDS050DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.