Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Differential Line Driver / Receiver |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 15mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 150Mbps |
Signal Input Type | LVDM LVTTL |
Output Level Type | LVDM LVTTL |
ESD HBM | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SN65LVDM179D?
Additional datasheets, footprints and schematics for SN65LVDM179D are listed on our Part Details page. You can also find images and similar parts to SN65LVDM179D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDM179D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDM179D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDM179D fall under?
The SN65LVDM179D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDM179D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDM179D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDM179D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDM179D have stock available?
There is no stock from authorised distributors for SN65LVDM179D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDM179D often in real-time on the comparison pages.
What if I can't find stock of SN65LVDM179D?
You can fill out our help required form which you can use to request a quote for SN65LVDM179D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.