No distributors results available
View Full Pricing & Stock ComparisonLogic Family / Base Number | - |
---|---|
Logic Device Type | Transceiver |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Logic IC Family | - |
Logic IC Base Number | -, 65176 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 400Mbps |
Device Type | Differential Line Driver / Receiver |
Driver Case Style | VSSOP |
ESD HBM | 15kV |
Line Bus Drive Receive Transceiver Type | Differential |
Logic IC Function | 65176 |
No. of Transceivers | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Level Type | LVTTL |
Signal Input Type | LVTTL |
Signaling Rate | 400Mbps |
Supply Current Max | 15mA |
Supply Voltage | 3.3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN65LVDM176DGKG4?
Additional datasheets, footprints and schematics for SN65LVDM176DGKG4 are listed on our Part Details page. You can also find images and similar parts to SN65LVDM176DGKG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDM176DGKG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDM176DGKG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDM176DGKG4 fall under?
The SN65LVDM176DGKG4 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDM176DGKG4 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDM176DGKG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDM176DGKG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDM176DGKG4 have stock available?
There is no stock from authorised distributors for SN65LVDM176DGKG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDM176DGKG4 often in real-time on the comparison pages.
What if I can't find stock of SN65LVDM176DGKG4?
You can fill out our help required form which you can use to request a quote for SN65LVDM176DGKG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.