SN65LVDM1677DGGG4 Semiconductors - ICs by Texas Instruments

LVDM TRANSCEIVER SMD 65LVDM1677

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Device Type Differential Line Transceiver
Peak-to-Peak Jitter Max -
Supply Current Max 175mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 64Pins
Signaling Rate 200Mbps
Signal Input Type LVTTL
Output Level Type LVTTL
ESD HBM 15kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
IC Generic Number 65LVDM1677
Operating Temperature Range -40°C to +85°C
Output Current Max 8mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LVDM1677DGGG4?

Additional datasheets, footprints and schematics for SN65LVDM1677DGGG4 are listed on our Part Details page. You can also find images and similar parts to SN65LVDM1677DGGG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LVDM1677DGGG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDM1677DGGG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LVDM1677DGGG4 fall under?

The SN65LVDM1677DGGG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65LVDM1677DGGG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDM1677DGGG4 you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LVDM1677DGGG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65LVDM1677DGGG4 have stock available?

There is no stock from authorised distributors for SN65LVDM1677DGGG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LVDM1677DGGG4 often in real-time on the comparison pages.

What if I can't find stock of SN65LVDM1677DGGG4?

You can fill out our help required form which you can use to request a quote for SN65LVDM1677DGGG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay