Device Type | Differential Line Driver / Receiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65LBC180 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Diff Line Driv/Rcvr, Rs485, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LBC180D?
Additional datasheets, footprints and schematics for SN65LBC180D are listed on our Part Details page. You can also find images and similar parts to SN65LBC180D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LBC180D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LBC180D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LBC180D fall under?
The SN65LBC180D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LBC180D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LBC180D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LBC180D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LBC180D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LBC180D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LBC180D often in real-time on the comparison pages.
What if I can't find stock of SN65LBC180D?
You can fill out our help required form which you can use to request a quote for SN65LBC180D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.