SN65LBC174A16DW Semiconductors - ICs by Texas Instruments

LINE DRIVER RS422/RS485 30MBPS SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.40

Distributor Stock
Logo for Farnell
Farnell
from US$9.82
No stock
Buy Now
Logo for RS
RS
from US$8.02
226
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.41
-
Buy Now
Logo for element14
element14
from US$6.40
-
Buy Now

Specifications

Device Type Differential Line Driver
IC Interface Type RS422 RS485
No. of Drivers 4Drivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
IC Generic Number SN65LBC174
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Quad Trnsmttr RS-422/485 SN65LBC174A16DW | RS
Line Driver, Rs422/Rs485, 30Mbps, Soic16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LBC174A16DW?

Additional datasheets, footprints and schematics for SN65LBC174A16DW are listed on our Part Details page. You can also find images and similar parts to SN65LBC174A16DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LBC174A16DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LBC174A16DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LBC174A16DW fall under?

The SN65LBC174A16DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65LBC174A16DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LBC174A16DW you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LBC174A16DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65LBC174A16DW have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LBC174A16DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LBC174A16DW often in real-time on the comparison pages.

What if I can't find stock of SN65LBC174A16DW?

You can fill out our help required form which you can use to request a quote for SN65LBC174A16DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay