Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.76
|
31,137
in stock
|
Buy Now |
SERDES Function | Serialiser |
---|---|
Data Rate | 1Mbps |
IC Input Type | Parallel |
IC Output Type | Serial |
Driver Case Style | HTSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 34V |
No. of Inputs | 8 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
34-V, 8-channel digital-input serializer | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65HVS883PWPR?
Additional datasheets, footprints and schematics for SN65HVS883PWPR are listed on our Part Details page. You can also find images and similar parts to SN65HVS883PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVS883PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVS883PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVS883PWPR fall under?
The SN65HVS883PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVS883PWPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVS883PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVS883PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVS883PWPR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN65HVS883PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVS883PWPR often in real-time on the comparison pages.
What if I can't find stock of SN65HVS883PWPR?
You can fill out our help required form which you can use to request a quote for SN65HVS883PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.